Vishay Precision Group Tantalum Capacitors 299D686X0016EB6

Description
68µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D686X0016EB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D686X0016EB6-ND
Tantalum Capacitors 299D686X0016EB6-ND
68µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

68µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D686X0016EB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D686X0016EB6
Tantalum Capacitors 299D686X0016EB6
CAP TANT 68UF 20% 16V RADIAL

CAP TANT 68UF 20% 16V RADIAL

Supplier's Site Datasheet
299D, 68 F, +/-20 %, 16 V, E-Radial Case Vishay - 49C7604 - Newark, An Avnet Company
Chicago, IL, United States
299D, 68 F, +/-20 %, 16 V, E-Radial Case Vishay
49C7604
299D, 68 F, +/-20 %, 16 V, E-Radial Case Vishay 49C7604
299D, 68 F, +/-20 %, 16 V, E-Radial Case

299D, 68 F, +/-20 %, 16 V, E-Radial Case

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 299D686X0016EB6-ND 299D686X0016EB6 49C7604
Product Name Tantalum Capacitors Tantalum Capacitors 299D, 68 F, +/-20 %, 16 V, E-Radial Case Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814552 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers