Vishay Precision Group Tantalum Capacitors 299D476X9035FB1

Description
47µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D476X9035FB1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D476X9035FB1-ND
Tantalum Capacitors 299D476X9035FB1-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

47µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

Buy Now Datasheet
Capacitor Tant, 47Uf, 35V, Radial 10%; Capacitance Vishay - 08J0166 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 35V, Radial 10%; Capacitance Vishay
08J0166
Capacitor Tant, 47Uf, 35V, Radial 10%; Capacitance Vishay 08J0166
CAPACITOR TANT, 47UF, 35V, RADIAL 10%; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 47UF, 35V, RADIAL 10%; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 299D476X9035FB1-ND 08J0166
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 35V, Radial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814592 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details