Vishay Precision Group Tantalum Capacitors 299D476X9020EB6

Description
47µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D476X9020EB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D476X9020EB6-ND
Tantalum Capacitors 299D476X9020EB6-ND
47µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads

47µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 299D476X9020EB6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D476X9020EB6
Capacitors - Tantalum Capacitors 299D476X9020EB6
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site
299D, 47 F, +/-10 %, 20 V, E-Radial Case Vishay - 49C7586 - Newark, An Avnet Company
Chicago, IL, United States
299D, 47 F, +/-10 %, 20 V, E-Radial Case Vishay
49C7586
299D, 47 F, +/-10 %, 20 V, E-Radial Case Vishay 49C7586
299D, 47 F, +/-10 %, 20 V, E-Radial Case

299D, 47 F, +/-10 %, 20 V, E-Radial Case

Supplier's Site
Tantalum Capacitors - 299D476X9020EB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D476X9020EB6
Tantalum Capacitors 299D476X9020EB6
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 299D476X9020EB6-ND 299D476X9020EB6 49C7586 299D476X9020EB6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 299D, 47 F, +/-10 %, 20 V, E-Radial Case Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details