47µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads
CAP TANT 47UF 10% 20V RADIAL
Capacitor,47uF,20VDC
CAP TANT 47UF 10% 20V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 299D476X9020EB1-ND | 299D476X9020EB1 | 49C7585 | 299D476X9020EB1 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 10 (+/- %) |