4.7µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
299D, 4.7 F, +/-20 %, 25 V, B-Radial Case
CAP TANT 4.7UF 20% 25V RADIAL
CAP TANT 4.7UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 299D475X0025BB1-ND | 49C7556 | 299D475X0025BB1 | 299D475X0025BB1 |
| Product Name | Tantalum Capacitors | 299D, 4.7 F, +/-20 %, 25 V, B-Radial Case Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) |