Vishay Precision Group Tantalum Capacitors 299D336X9010DB6

Description
33µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D336X9010DB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D336X9010DB6-ND
Tantalum Capacitors 299D336X9010DB6-ND
33µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

33µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

Buy Now Datasheet
299D, 33 F, +/-10 %, 10 V, D-Radial Case Vishay - 49C7542 - Newark, An Avnet Company
Chicago, IL, United States
299D, 33 F, +/-10 %, 10 V, D-Radial Case Vishay
49C7542
299D, 33 F, +/-10 %, 10 V, D-Radial Case Vishay 49C7542
299D, 33 F, +/-10 %, 10 V, D-Radial Case

299D, 33 F, +/-10 %, 10 V, D-Radial Case

Supplier's Site
Tantalum Capacitors - 299D336X9010DB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D336X9010DB6
Tantalum Capacitors 299D336X9010DB6
CAP TANT 33UF 10% 10V RADIAL

CAP TANT 33UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D336X9010DB6-ND 49C7542 299D336X9010DB6
Product Name Tantalum Capacitors 299D, 33 F, +/-10 %, 10 V, D-Radial Case Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814704 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details