The 299D335X0035BB1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 OºF and a voltage rating of 35 V. It is designed with radial through-hole terminations available in both tin/lead (SnPb) and 100% tin (Sn) options. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This component has a capacitance tolerance of ±20% and is suitable for applications requiring reliable performance. The triple-lead design allows for reverse installations, enhancing installation flexibility. The capacitor is also RoHS-compliant when specified with 100% tin terminations. Engineers should consider this capacitor for projects that require compact, high-performance components with robust thermal and electrical characteristics.
3.3µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Capacitor,3.3uF,35VD
CAP TANT 3.3UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 299D335X0035BB1-ND | 49C7527 | 299D335X0035BB1 |
| Product Name | Tantalum Capacitors | Capacitor,3.3Uf,35Vdc,20-% Tol,20+% Tol Vishay | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF |