220µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
CAP TANT 220UF 20% 10V RADIAL
CAP TANT 220UF 20% 10V RADIAL
299D, 220 F, +/-20 %, 10 V, F-Radial Case
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 299D227X0010FB6-ND | 299D227X0010FB6 | 299D227X0010FB6 | 49C7520 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 299D, 220 F, +/-20 %, 10 V, F-Radial Case Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) |