Vishay Precision Group Tantalum Capacitors 299D226X9020DB6

Description
22µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D226X9020DB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D226X9020DB6-ND
Tantalum Capacitors 299D226X9020DB6-ND
22µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads

22µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D226X9020DB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D226X9020DB6
Tantalum Capacitors 299D226X9020DB6
CAP TANT 22UF 10% 20V RADIAL

CAP TANT 22UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 299D226X9020DB6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D226X9020DB6
Capacitors - Tantalum Capacitors 299D226X9020DB6
CAP TANT 22UF 10% 20V RADIAL

CAP TANT 22UF 10% 20V RADIAL

Supplier's Site
299D, 22 F, +/-10 %, 20 V, D-Radial Case Vishay - 49C7512 - Newark, An Avnet Company
Chicago, IL, United States
299D, 22 F, +/-10 %, 20 V, D-Radial Case Vishay
49C7512
299D, 22 F, +/-10 %, 20 V, D-Radial Case Vishay 49C7512
299D, 22 F, +/-10 %, 20 V, D-Radial Case

299D, 22 F, +/-10 %, 20 V, D-Radial Case

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 299D226X9020DB6-ND 299D226X9020DB6 299D226X9020DB6 49C7512
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors 299D, 22 F, +/-10 %, 20 V, D-Radial Case Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814758 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers