Vishay Intertechnology, Inc. Tantalum Capacitors 299D226X0035EB6

Description
22µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D226X0035EB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D226X0035EB6-ND
Tantalum Capacitors 299D226X0035EB6-ND
22µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

22µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D226X0035EB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D226X0035EB6
Tantalum Capacitors 299D226X0035EB6
CAP TANT 22UF 20% 35V RADIAL

CAP TANT 22UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 299D226X0035EB6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D226X0035EB6
Capacitors - Tantalum Capacitors 299D226X0035EB6
CAP TANT 22UF 20% 35V RADIAL

CAP TANT 22UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D226X0035EB6-ND 299D226X0035EB6 299D226X0035EB6
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS107K010P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details