Vishay Precision Group Tantalum Capacitors 299D226X0025DB6

Description
22µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D226X0025DB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D226X0025DB6-ND
Tantalum Capacitors 299D226X0025DB6-ND
22µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

22µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D226X0025DB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D226X0025DB6
Tantalum Capacitors 299D226X0025DB6
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Supplier's Site Datasheet
299D, 22 F, +/-20 %, 25 V, D-Radial Case Vishay - 49C7503 - Newark, An Avnet Company
Chicago, IL, United States
299D, 22 F, +/-20 %, 25 V, D-Radial Case Vishay
49C7503
299D, 22 F, +/-20 %, 25 V, D-Radial Case Vishay 49C7503
299D, 22 F, +/-20 %, 25 V, D-Radial Case

299D, 22 F, +/-20 %, 25 V, D-Radial Case

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 299D226X0025DB6-ND 299D226X0025DB6 49C7503
Product Name Tantalum Capacitors Tantalum Capacitors 299D, 22 F, +/-20 %, 25 V, D-Radial Case Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Tantalum Capacitors - 1814602 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitor, 4.7Uf, 20V, Radial 10%; Capacitance Cornell Dubilier - 75M8176 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers