22µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads
299D, 22 F, +/-20 %, 20 V, D-Radial Case
CAP TANT 22UF 20% 20V RADIAL
CAP TANT 22UF 20% 20V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 299D226X0020DB6-ND | 49C7501 | 299D226X0020DB6 | 299D226X0020DB6 |
| Product Name | Tantalum Capacitors | 299D, 22 F, +/-20 %, 20 V, D-Radial Case Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) |