Vishay Precision Group Tantalum Capacitors 299D226X0010CB6

Description
22µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D226X0010CB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D226X0010CB6-ND
Tantalum Capacitors 299D226X0010CB6-ND
22µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

22µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

Buy Now Datasheet
299D, 22 F, +/-20 %, 10 V, C-Radial Case Vishay - 49C7498 - Newark, An Avnet Company
Chicago, IL, United States
299D, 22 F, +/-20 %, 10 V, C-Radial Case Vishay
49C7498
299D, 22 F, +/-20 %, 10 V, C-Radial Case Vishay 49C7498
299D, 22 F, +/-20 %, 10 V, C-Radial Case

299D, 22 F, +/-20 %, 10 V, C-Radial Case

Supplier's Site
Tantalum Capacitors - 299D226X0010CB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D226X0010CB6
Tantalum Capacitors 299D226X0010CB6
CAP TANT 22UF 20% 10V RADIAL

CAP TANT 22UF 20% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D226X0010CB6-ND 49C7498 299D226X0010CB6
Product Name Tantalum Capacitors 299D, 22 F, +/-20 %, 10 V, C-Radial Case Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - TAS105M035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details