The 299D226X0010CB1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 OºF with a tolerance of ±20%. It is rated for a maximum DC voltage of 10 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed with radial through-hole terminations, available in both tin/lead and 100% tin options, and includes a triple-lead configuration that allows for reverse installations. This component is suitable for applications requiring reliable performance in compact spaces, as it adheres to EIA standard case sizes and offers easy installation. The capacitor is also RoHS-compliant when specified with 100% tin terminations. Its low dissipation factor and leakage current characteristics make it a viable choice for various electronic applications.
22µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
CAP TANT 22UF 20% 10V RADIAL
299D, 22 F, +/-20 %, 10 V, C-Radial Case
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 299D226X0010CB1-ND | 299D226X0010CB1 | 49C7497 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 299D, 22 F, +/-20 %, 10 V, C-Radial Case Vishay |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) |