Vishay Intertechnology, Inc. Tantalum Capacitors 299D225X9035BB1E3

Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D225X9035BB1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D225X9035BB1E3-ND
Tantalum Capacitors 299D225X9035BB1E3-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

2.2µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D225X9035BB1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D225X9035BB1E3
Tantalum Capacitors 299D225X9035BB1E3
CAP TANT 2.2UF 10% 35V RADIAL

CAP TANT 2.2UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 299D225X9035BB1E3-ND 299D225X9035BB1E3
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers