The 299D225X9020AB1E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a voltage rating of 20 V DC. It has a capacitance tolerance of ±10% and is designed with radial through-hole terminations, available in both tin/lead and 100% tin options. The operating temperature range for this capacitor is -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is suitable for applications requiring high reliability and performance, with a maximum leakage current of 0.5 OºA at +25 °C. The device is also compliant with RoHS standards when using 100% tin terminations. Its triple-lead design allows for reverse installations, enhancing installation flexibility. The capacitor is packaged for easy handling and installation, making it a practical choice for various electronic applications.
2.2µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads
CAP TANT 2.2UF 10% 20V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 299D225X9020AB1E3-ND | 299D225X9020AB1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 2.2 microF | 2.2 microF |