Vishay Intertechnology, Inc. Tantalum Capacitors 299D157X9016FB1E3

Description
150µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D157X9016FB1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D157X9016FB1E3-ND
Tantalum Capacitors 299D157X9016FB1E3-ND
150µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

150µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 299D157X9016FB1E3-ND
Product Name Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details