Vishay Precision Group Tantalum Capacitors 299D157X0016FB1

Description
150µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D157X0016FB1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D157X0016FB1-ND
Tantalum Capacitors 299D157X0016FB1-ND
150µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

150µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

Buy Now Datasheet
299D, 150 F, +/-20 %, 16 V, F-Radial Case Vishay - 49C7478 - Newark, An Avnet Company
Chicago, IL, United States
299D, 150 F, +/-20 %, 16 V, F-Radial Case Vishay
49C7478
299D, 150 F, +/-20 %, 16 V, F-Radial Case Vishay 49C7478
299D, 150 F, +/-20 %, 16 V, F-Radial Case

299D, 150 F, +/-20 %, 16 V, F-Radial Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 299D157X0016FB1-ND 49C7478
Product Name Tantalum Capacitors 299D, 150 F, +/-20 %, 16 V, F-Radial Case Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details