Vishay Intertechnology, Inc. Tantalum Capacitors 299D157X0010FB6E3

Description
150µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D157X0010FB6E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D157X0010FB6E3-ND
Tantalum Capacitors 299D157X0010FB6E3-ND
150µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

150µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D157X0010FB6E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D157X0010FB6E3
Tantalum Capacitors 299D157X0010FB6E3
CAP TANT 150UF 20% 10V RADIAL

CAP TANT 150UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 299D157X0010FB6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D157X0010FB6E3
Capacitors - Tantalum Capacitors 299D157X0010FB6E3
CAP TANT 150UF 20% 10V RADIAL

CAP TANT 150UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D157X0010FB6E3-ND 299D157X0010FB6E3 299D157X0010FB6E3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details