Vishay Precision Group Tantalum Capacitors 299D157X0010FB6

Description
150µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D157X0010FB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D157X0010FB6-ND
Tantalum Capacitors 299D157X0010FB6-ND
150µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

150µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D157X0010FB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D157X0010FB6
Tantalum Capacitors 299D157X0010FB6
CAP TANT 150UF 20% 10V RADIAL

CAP TANT 150UF 20% 10V RADIAL

Supplier's Site Datasheet
299D, 150 F, +/-20 %, 10 V, F-Radial Case Vishay - 49C7477 - Newark, An Avnet Company
Chicago, IL, United States
299D, 150 F, +/-20 %, 10 V, F-Radial Case Vishay
49C7477
299D, 150 F, +/-20 %, 10 V, F-Radial Case Vishay 49C7477
299D, 150 F, +/-20 %, 10 V, F-Radial Case

299D, 150 F, +/-20 %, 10 V, F-Radial Case

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 299D157X0010FB6-ND 299D157X0010FB6 49C7477
Product Name Tantalum Capacitors Tantalum Capacitors 299D, 150 F, +/-20 %, 10 V, F-Radial Case Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details