15µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Capacitor,15uF,16VDC
CAP TANT 15UF 10% 16V RADIAL
CAP TANT 15UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 299D156X9016CB1-ND | 49C7471 | 299D156X9016CB1 | 299D156X9016CB1 |
| Product Name | Tantalum Capacitors | Capacitor,15Uf,16Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 10 (+/- %) |