Vishay Precision Group Tantalum Capacitors 299D156X9010CB6

Description
15µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D156X9010CB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D156X9010CB6-ND
Tantalum Capacitors 299D156X9010CB6-ND
15µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

15µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

Buy Now Datasheet
299D, 15 F, +/-10 %, 10 V, C-Radial Case Vishay - 49C7470 - Newark, An Avnet Company
Chicago, IL, United States
299D, 15 F, +/-10 %, 10 V, C-Radial Case Vishay
49C7470
299D, 15 F, +/-10 %, 10 V, C-Radial Case Vishay 49C7470
299D, 15 F, +/-10 %, 10 V, C-Radial Case

299D, 15 F, +/-10 %, 10 V, C-Radial Case

Supplier's Site
Tantalum Capacitors - 299D156X9010CB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D156X9010CB6
Tantalum Capacitors 299D156X9010CB6
CAP TANT 15UF 10% 10V RADIAL

CAP TANT 15UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 299D156X9010CB6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D156X9010CB6
Capacitors - Tantalum Capacitors 299D156X9010CB6
CAP TANT 15UF 10% 10V RADIAL

CAP TANT 15UF 10% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 299D156X9010CB6-ND 49C7470 299D156X9010CB6 299D156X9010CB6
Product Name Tantalum Capacitors 299D, 15 F, +/-10 %, 10 V, C-Radial Case Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 6933861 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details