The 299D156X06R3BB1E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15 µF with a tolerance of ±20%. It is designed for a maximum DC voltage rating of 6.3 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is constructed with radial through-hole terminations available in both tin/lead and 100% tin options, making it suitable for various applications. Its triple-lead design allows for reverse installations, enhancing installation flexibility. The capacitor is RoHS-compliant, ensuring it meets environmental standards. Additionally, it is compatible with wave soldering processes and has a maximum dissipation factor of 8% at 120 Hz. This product is ideal for engineers seeking reliable performance in compact electronic designs.
15µF Conformal Coated Tantalum Capacitors 6.3V Radial - 3 Leads
CAP TANT 15UF 20% 6.3V RADIAL
CAP TANT 15UF 20% 6.3V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 299D156X06R3BB1E3-ND | 299D156X06R3BB1E3 | 299D156X06R3BB1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) |