100µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 299D107X9020FB1-ND |
| Product Name | Tantalum Capacitors |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 100 microF |