Vishay Precision Group Tantalum Capacitors 299D107X9016FB1

Description
100µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D107X9016FB1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D107X9016FB1-ND
Tantalum Capacitors 299D107X9016FB1-ND
100µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

100µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

Buy Now Datasheet
299D, 100 F, +/-10 %, 16 V, F-Radial Case Vishay - 49C7457 - Newark, An Avnet Company
Chicago, IL, United States
299D, 100 F, +/-10 %, 16 V, F-Radial Case Vishay
49C7457
299D, 100 F, +/-10 %, 16 V, F-Radial Case Vishay 49C7457
299D, 100 F, +/-10 %, 16 V, F-Radial Case

299D, 100 F, +/-10 %, 16 V, F-Radial Case

Supplier's Site
Tantalum Capacitors - 299D107X9016FB1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D107X9016FB1
Tantalum Capacitors 299D107X9016FB1
CAP TANT 100UF 10% 16V RADIAL

CAP TANT 100UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D107X9016FB1-ND 49C7457 299D107X9016FB1
Product Name Tantalum Capacitors 299D, 100 F, +/-10 %, 16 V, F-Radial Case Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details