100µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
299D, 100 F, +/-10 %, 10 V, E-Radial Case
CAP TANT 100UF 10% 10V RADIAL
CAP TANT 100UF 10% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 299D107X9010EB1-ND | 49C7456 | 299D107X9010EB1 | 299D107X9010EB1 |
| Product Name | Tantalum Capacitors | 299D, 100 F, +/-10 %, 10 V, E-Radial Case Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 10 (+/- %) |