Vishay Intertechnology, Inc. Tantalum Capacitors 299D107X0010EB1E3

Description
100µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D107X0010EB1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D107X0010EB1E3-ND
Tantalum Capacitors 299D107X0010EB1E3-ND
100µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

100µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D107X0010EB1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D107X0010EB1E3
Tantalum Capacitors 299D107X0010EB1E3
CAP TANT 100UF 20% 10V RADIAL

CAP TANT 100UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 299D107X0010EB1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D107X0010EB1E3
Capacitors - Tantalum Capacitors 299D107X0010EB1E3
CAP TANT 100UF 20% 10V RADIAL

CAP TANT 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D107X0010EB1E3-ND 299D107X0010EB1E3 299D107X0010EB1E3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814611 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC225K025P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers