10µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
CAP TANT 10UF 10% 35V RADIAL
CAP TANT 10UF 10% 35V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 299D106X9035DB1E3-ND | 299D106X9035DB1E3 | 299D106X9035DB1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) |