Vishay Precision Group Tantalum Capacitors 299D106X9020CB6

Description
10µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D106X9020CB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D106X9020CB6-ND
Tantalum Capacitors 299D106X9020CB6-ND
10µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads

10µF Conformal Coated Tantalum Capacitors 20V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D106X9020CB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D106X9020CB6
Tantalum Capacitors 299D106X9020CB6
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site Datasheet
299D, 10 F, +/-10 %, 20 V, C-Radial Case Vishay - 49C7441 - Newark, An Avnet Company
Chicago, IL, United States
299D, 10 F, +/-10 %, 20 V, C-Radial Case Vishay
49C7441
299D, 10 F, +/-10 %, 20 V, C-Radial Case Vishay 49C7441
299D, 10 F, +/-10 %, 20 V, C-Radial Case

299D, 10 F, +/-10 %, 20 V, C-Radial Case

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 299D106X9020CB6-ND 299D106X9020CB6 49C7441
Product Name Tantalum Capacitors Tantalum Capacitors 299D, 10 F, +/-10 %, 20 V, C-Radial Case Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - TDL105M025S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers