Vishay Precision Group Tantalum Capacitors 299D106X0025CB6

Description
10µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D106X0025CB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D106X0025CB6-ND
Tantalum Capacitors 299D106X0025CB6-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

10µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

Buy Now Datasheet
299D, 10 F, +/-20 %, 25 V, C-Radial Case Vishay - 49C7431 - Newark, An Avnet Company
Chicago, IL, United States
299D, 10 F, +/-20 %, 25 V, C-Radial Case Vishay
49C7431
299D, 10 F, +/-20 %, 25 V, C-Radial Case Vishay 49C7431
299D, 10 F, +/-20 %, 25 V, C-Radial Case

299D, 10 F, +/-20 %, 25 V, C-Radial Case

Supplier's Site
Tantalum Capacitors - 299D106X0025CB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D106X0025CB6
Tantalum Capacitors 299D106X0025CB6
CAP TANT 10UF 20% 25V RADIAL

CAP TANT 10UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D106X0025CB6-ND 49C7431 299D106X0025CB6
Product Name Tantalum Capacitors 299D, 10 F, +/-20 %, 25 V, C-Radial Case Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details