Vishay Precision Group Capacitance Vishay 299D106X0025CB1.

Description
Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:5.08mm; ESR:-; Product Range:299D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:299D; Voltage Rating:25V RoHS Compliant: No
Description
Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:5.08mm; ESR:-; Product Range:299D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:299D; Voltage Rating:25V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC1948 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC1948
Capacitance Vishay 24AC1948
Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:5.08mm; ESR:-; Product Range:299D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:299D; Voltage Rating:25V RoHS Compliant: No

Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:5.08mm; ESR:-; Product Range:299D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:299D; Voltage Rating:25V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC1948
Product Name Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details