10µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
CAP TANT 10UF 20% 16V RADIAL
299D, 10 F, +/-20 %, 16 V, C-Radial Case
CAP TANT 10UF 20% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 299D106X0016CB6-ND | 299D106X0016CB6 | 49C7428 | 299D106X0016CB6 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 299D, 10 F, +/-20 %, 16 V, C-Radial Case Vishay | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 20 (+/- %) |