The 299D106X0010BB1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF with a tolerance of ±20%. It operates within a voltage rating of 10 V DC at +85 °C, with a surge voltage of 13 V. The capacitor is designed with radial through-hole terminations available in both tin/lead (SnPb) and 100% tin (Sn) options. Its triple-lead design allows for reverse installations, enhancing installation flexibility. The operating temperature range is from -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is suitable for applications requiring high performance and reliability, and it is compliant with RoHS standards when using 100% tin terminations. The product is packaged for easy installation, with options for bulk or tape and reel packaging.
10µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
CAP TANT 10UF 20% 10V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 299D106X0010BB1-ND | 299D106X0010BB1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 10 microF | 10 microF |