Vishay Intertechnology, Inc. Tantalum Capacitors 299D105X0025AB6

Description
1µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D105X0025AB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D105X0025AB6-ND
Tantalum Capacitors 299D105X0025AB6-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

1µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D105X0025AB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D105X0025AB6
Tantalum Capacitors 299D105X0025AB6
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 299D105X0025AB6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D105X0025AB6
Capacitors - Tantalum Capacitors 299D105X0025AB6
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D105X0025AB6-ND 299D105X0025AB6 299D105X0025AB6
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details