Vishay Intertechnology, Inc. Tantalum Capacitors 299D105X0025AB1E3

Description
1µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D105X0025AB1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D105X0025AB1E3-ND
Tantalum Capacitors 299D105X0025AB1E3-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

1µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 299D105X0025AB1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D105X0025AB1E3
Capacitors - Tantalum Capacitors 299D105X0025AB1E3
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - 299D105X0025AB1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D105X0025AB1E3
Tantalum Capacitors 299D105X0025AB1E3
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D105X0025AB1E3-ND 299D105X0025AB1E3 299D105X0025AB1E3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details