Vishay Intertechnology, Inc. Tantalum Capacitors 298W107X0010Q2D

Description
100µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-298W107X0010Q2DTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-298W107X0010Q2DTR-ND
Tantalum Capacitors 718-298W107X0010Q2DTR-ND
100µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm

100µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 298W107X0010Q2D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
298W107X0010Q2D
Capacitors - Tantalum Capacitors 298W107X0010Q2D
CAP TANT 100UF 20% 10V 1206

CAP TANT 100UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - 298W107X0010Q2D - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298W107X0010Q2D
Tantalum Capacitors 298W107X0010Q2D
CAP TANT 100UF 20% 10V 1206

CAP TANT 100UF 20% 10V 1206

Supplier's Site Datasheet
Cap, 100Μf, 10V, 20%; Capacitance Vishay - 52AC9656 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 20%; Capacitance Vishay
52AC9656
Cap, 100Μf, 10V, 20%; Capacitance Vishay 52AC9656
CAP, 100µF, 10V, 20%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:Microtan 298W Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 10V, 20%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:Microtan 298W Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-298W107X0010Q2DTR-ND 298W107X0010Q2D 298W107X0010Q2D 52AC9656
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 100Μf, 10V, 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details