Vishay Intertechnology, Inc. Tantalum Capacitors 298D476X06R3P2T

Description
47µF Molded Tantalum Capacitors 6.3V Nonstandard 3Ohm
Request a Quote
Description
47µF Molded Tantalum Capacitors 6.3V Nonstandard 3Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 298D476X06R3P2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 47 µF and a voltage rating of 6.3 V. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is available with a capacitance tolerance of ±20%, and it is packaged in a surface mount configuration with lead-free terminations. The device is moisture sensitivity level 1, indicating a robust design suitable for various applications. It is offered in small sizes, including 0603 and 0402 footprints, and comes in tape and reel packaging for automated assembly processes. The maximum dissipation factor at +25 °C is specified, along with a maximum equivalent series resistance (ESR) value, making it suitable for applications requiring stable performance under varying conditions.

Datasheet Summary
Powered by GS/AI

The 298D476X06R3P2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 47 µF and a voltage rating of 6.3 V. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is available with a capacitance tolerance of ±20%, and it is packaged in a surface mount configuration with lead-free terminations. The device is moisture sensitivity level 1, indicating a robust design suitable for various applications. It is offered in small sizes, including 0603 and 0402 footprints, and comes in tape and reel packaging for automated assembly processes. The maximum dissipation factor at +25 °C is specified, along with a maximum equivalent series resistance (ESR) value, making it suitable for applications requiring stable performance under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 298D476X06R3P2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
298D476X06R3P2T-ND
Tantalum Capacitors 298D476X06R3P2T-ND
47µF Molded Tantalum Capacitors 6.3V Nonstandard 3Ohm

47µF Molded Tantalum Capacitors 6.3V Nonstandard 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D476X06R3P2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D476X06R3P2T
Tantalum Capacitors 298D476X06R3P2T
CAP TANT 47UF 20% 6.3V SMD

CAP TANT 47UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 298D476X06R3P2T-ND 298D476X06R3P2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers