Vishay Intertechnology, Inc. Tantalum Capacitors 298D476X0004M2T

Description
47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1609-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1609-2-ND
Tantalum Capacitors 718-1609-2-ND
47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1609-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1609-6-ND
Tantalum Capacitors 718-1609-6-ND
47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1609-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1609-1-ND
Tantalum Capacitors 718-1609-1-ND
47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 4V Capacitor
59-298D476X0004M2T
SMD 47uF 4V Capacitor 59-298D476X0004M2T
47uF 4V Tantalum Capacitor, 0603 SMD, Solid, Polarized Product overview: 298D476X0004M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D476X0004M2T can be used for catalog matching and distributor lookup.

47uF 4V Tantalum Capacitor, 0603 SMD, Solid, Polarized Product overview: 298D476X0004M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D476X0004M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 298D476X0004M2T - 854939-298D476X0004M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D476X0004M2T
854939-298D476X0004M2T
Tantalum Capacitors - 298D476X0004M2T 854939-298D476X0004M2T
Manufacturer: Vishay Win Source Part Number: 854939-298D476X0004M 2T Series: MICROTAN®, 298D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 4 0603 (1608 Metric) 7.5Ohm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1609-6, 718-1609-2, 718-1609-1

Manufacturer: Vishay
Win Source Part Number: 854939-298D476X0004M2T
Series: MICROTAN®, 298D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 4 0603 (1608 Metric) 7.5Ohm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1609-6, 718-1609-2, 718-1609-1

Buy Now Datasheet
Tantalum Capacitors - 298D476X0004M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D476X0004M2T
Tantalum Capacitors 298D476X0004M2T
CAP TANT 47UF 20% 4V 0603

CAP TANT 47UF 20% 4V 0603

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Microtanr, 298D Series, 47 F, 20%, 4 V, 0603 [1608 Metric], M Rohs Compliant Vishay - 81R3619 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Microtanr, 298D Series, 47 F, 20%, 4 V, 0603 [1608 Metric], M Rohs Compliant Vishay
81R3619
Surface Mount Tantalum Capacitor, Microtanr, 298D Series, 47 F, 20%, 4 V, 0603 [1608 Metric], M Rohs Compliant Vishay 81R3619
Surface Mount Tantalum Capacitor, MICROTANr, 298D Series, 47 F, 20%, 4 V, 0603 [1608 Metric], M RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, MICROTANr, 298D Series, 47 F, 20%, 4 V, 0603 [1608 Metric], M RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1609-2-ND 718-1609-6-ND 59-298D476X0004M2T 854939-298D476X0004M2T 298D476X0004M2T 81R3619
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 4V Capacitor Tantalum Capacitors - 298D476X0004M2T Tantalum Capacitors Surface Mount Tantalum Capacitor, Microtanr, 298D Series, 47 F, 20%, 4 V, 0603 [1608 Metric], M Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers