Vishay Intertechnology, Inc. Tantalum Capacitors 298D475X06R3M2T

Description
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 3Ohm
Request a Quote
Description
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 3Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 298D475X06R3M2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 6.3 V. It has a capacitance tolerance of ±20% and is designed for surface mount applications with a 0603 footprint. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is packaged in 8 mm tape and reel format, compliant with EIA-481 and IEC 60286-3 standards. It exhibits a maximum dissipation factor of 20% at +25 °C and a maximum equivalent series resistance (ESR) of 0.027 Ω at 100 kHz. The device is moisture sensitivity level 1, indicating a robust performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The 298D475X06R3M2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 6.3 V. It has a capacitance tolerance of ±20% and is designed for surface mount applications with a 0603 footprint. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is packaged in 8 mm tape and reel format, compliant with EIA-481 and IEC 60286-3 standards. It exhibits a maximum dissipation factor of 20% at +25 °C and a maximum equivalent series resistance (ESR) of 0.027 Ω at 100 kHz. The device is moisture sensitivity level 1, indicating a robust performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1162-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1162-6-ND
Tantalum Capacitors 718-1162-6-ND
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 3Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1162-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1162-2-ND
Tantalum Capacitors 718-1162-2-ND
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 3Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1162-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1162-1-ND
Tantalum Capacitors 718-1162-1-ND
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 3Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 3Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 6.3V Capacitor
59-298D475X06R3M2T
SMD 4.7uF 6.3V Capacitor 59-298D475X06R3M2T
4.7uF 6.3V Tantalum Capacitor, 0603 SMD, 3R ESR Product overview: 298D475X06R3M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X06R3M2T can be used for catalog matching and distributor lookup.

4.7uF 6.3V Tantalum Capacitor, 0603 SMD, 3R ESR Product overview: 298D475X06R3M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X06R3M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 298D475X06R3M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D475X06R3M2T
Tantalum Capacitors 298D475X06R3M2T
CAP TANT 4.7UF 20% 6.3V 0603

CAP TANT 4.7UF 20% 6.3V 0603

Supplier's Site Datasheet
Capacitor, Tantalum, 4.7Uf, 6.3V, 0603; Capacitance Vishay - 44AC4240 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 4.7Uf, 6.3V, 0603; Capacitance Vishay
44AC4240
Capacitor, Tantalum, 4.7Uf, 6.3V, 0603; Capacitance Vishay 44AC4240
CAPACITOR, TANTALUM, 4.7UF, 6.3V, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:90mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 4.7UF, 6.3V, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:90mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 4.7Uf, 6.3V, 0603; Capacitance Vishay - 68AC1467 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 4.7Uf, 6.3V, 0603; Capacitance Vishay
68AC1467
Capacitor, Tantalum, 4.7Uf, 6.3V, 0603; Capacitance Vishay 68AC1467
CAPACITOR, TANTALUM, 4.7UF, 6.3V, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:90mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 4.7UF, 6.3V, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:90mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D475X06R3M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D475X06R3M2T
Capacitors - Tantalum Capacitors 298D475X06R3M2T
CAP TANT 4.7UF 20% 6.3V 0603

CAP TANT 4.7UF 20% 6.3V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1162-6-ND 718-1162-2-ND 59-298D475X06R3M2T 298D475X06R3M2T 44AC4240 298D475X06R3M2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 6.3V Capacitor Tantalum Capacitors Capacitor, Tantalum, 4.7Uf, 6.3V, 0603; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers