Vishay Intertechnology, Inc. SMD 4.7uF 25V 4 Ohm Capacitor 298D475X0025P2T

Description
Tantalum Capacitor 4.7uF 25V 20% SMD 4 Ohm 125°C Product overview: 298D475X0025P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X0025P2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 4.7uF 25V 20% SMD 4 Ohm 125°C Product overview: 298D475X0025P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X0025P2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 25V 4 Ohm Capacitor
59-298D475X0025P2T
SMD 4.7uF 25V 4 Ohm Capacitor 59-298D475X0025P2T
Tantalum Capacitor 4.7uF 25V 20% SMD 4 Ohm 125°C Product overview: 298D475X0025P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X0025P2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 25V 20% SMD 4 Ohm 125°C Product overview: 298D475X0025P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X0025P2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1013581-298D475X0025P2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1013581-298D475X0025P2T
Capacitors - Tantalum Capacitors 1013581-298D475X0025P2T
Win Source Part Number: 1013581-298D475X0025 P2T Category: Capacitors>Tantalum Capacitors Series: MICROTAN®, 298D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.19mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 4Ohm Manufacturer Size Code: P Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.094" L x 0.057" W (2.40mm x 1.45mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1896-2,718-1896- 6,298D475X0025P2T-ND ,718-1896-1

Win Source Part Number: 1013581-298D475X0025P2T
Category: Capacitors>Tantalum Capacitors
Series: MICROTAN®, 298D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.19mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 4Ohm
Manufacturer Size Code: P
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.094" L x 0.057" W (2.40mm x 1.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1896-2,718-1896-6,298D475X0025P2T-ND,718-1896-1

Buy Now Datasheet
Tantalum Capacitors - 718-1896-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1896-6-ND
Tantalum Capacitors 718-1896-6-ND
4.7µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 4Ohm

4.7µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1896-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1896-1-ND
Tantalum Capacitors 718-1896-1-ND
4.7µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 4Ohm

4.7µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1896-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1896-2-ND
Tantalum Capacitors 718-1896-2-ND
4.7µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 4Ohm

4.7µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D475X0025P2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D475X0025P2T
Tantalum Capacitors 298D475X0025P2T
CAP TANT 4.7UF 20% 25V 0805

CAP TANT 4.7UF 20% 25V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D475X0025P2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D475X0025P2T
Capacitors - Tantalum Capacitors 298D475X0025P2T
CAP TANT 4.7UF 20% 25V 0805

CAP TANT 4.7UF 20% 25V 0805

Supplier's Site
298D Series 4.7 uF ±20 % 25 V Surface Mount Solid Tantalum Chip Capacitor - 874-298D475X0025P2T - Utmel Electronic Limited
Hong Kong, China
298D Series 4.7 uF ±20 % 25 V Surface Mount Solid Tantalum Chip Capacitor
874-298D475X0025P2T
298D Series 4.7 uF ±20 % 25 V Surface Mount Solid Tantalum Chip Capacitor 874-298D475X0025P2T
298D Series 4.7 uF ±20 % 25 V Surface Mount Solid Tantalum Chip Capacitor

298D Series 4.7 uF ±20 % 25 V Surface Mount Solid Tantalum Chip Capacitor

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-298D475X0025P2T 1013581-298D475X0025P2T 718-1896-6-ND 718-1896-1-ND 298D475X0025P2T 298D475X0025P2T 874-298D475X0025P2T
Product Name SMD 4.7uF 25V 4 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors 298D Series 4.7 uF ±20 % 25 V Surface Mount Solid Tantalum Chip Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers