Vishay Intertechnology, Inc. SMD 4.7uF 4V 20 Ohm Capacitor 298D475X0004K2T

Description
Cap Tant Solid 4.7uF 4V K CASE 20% (1 X 0.5 X 0.6mm) Inward L SMD 20 Ohm 125°C T/R Product overview: 298D475X0004K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 4V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 4V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X0004K2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 4V K CASE 20% (1 X 0.5 X 0.6mm) Inward L SMD 20 Ohm 125°C T/R Product overview: 298D475X0004K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 4V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 4V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X0004K2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 4V 20 Ohm Capacitor
59-298D475X0004K2T
SMD 4.7uF 4V 20 Ohm Capacitor 59-298D475X0004K2T
Cap Tant Solid 4.7uF 4V K CASE 20% (1 X 0.5 X 0.6mm) Inward L SMD 20 Ohm 125°C T/R Product overview: 298D475X0004K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 4V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 4V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X0004K2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 4V K CASE 20% (1 X 0.5 X 0.6mm) Inward L SMD 20 Ohm 125°C T/R Product overview: 298D475X0004K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 4V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 4V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X0004K2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1616-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1616-1-ND
Tantalum Capacitors 718-1616-1-ND
4.7µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

4.7µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1616-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1616-6-ND
Tantalum Capacitors 718-1616-6-ND
4.7µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

4.7µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1616-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1616-2-ND
Tantalum Capacitors 718-1616-2-ND
4.7µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

4.7µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D475X0004K2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D475X0004K2T
Tantalum Capacitors 298D475X0004K2T
CAP TANT 4.7UF 20% 4V 0402

CAP TANT 4.7UF 20% 4V 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-298D475X0004K2T 718-1616-1-ND 718-1616-6-ND 298D475X0004K2T
Product Name SMD 4.7uF 4V 20 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814594 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details