Vishay Intertechnology, Inc. Tantalum Capacitors 298D336X06R3M2T

Description
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1611-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1611-6-ND
Tantalum Capacitors 718-1611-6-ND
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1611-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1611-1-ND
Tantalum Capacitors 718-1611-1-ND
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1611-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1611-2-ND
Tantalum Capacitors 718-1611-2-ND
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 6.3V Capacitor
59-298D336X06R3M2T
SMD 33uF 6.3V Capacitor 59-298D336X06R3M2T
Tantalum Capacitor 33uF 6.3V 0603 SMD 7.5R 125C Product overview: 298D336X06R3M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D336X06R3M2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 6.3V 0603 SMD 7.5R 125C Product overview: 298D336X06R3M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D336X06R3M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 298D336X06R3M2T - 854938-298D336X06R3M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D336X06R3M2T
854938-298D336X06R3M2T
Tantalum Capacitors - 298D336X06R3M2T 854938-298D336X06R3M2T
Manufacturer: Vishay Win Source Part Number: 854938-298D336X06R3M 2T Series: MICROTAN®, 298D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 0603 (1608 Metric) 7.5Ohm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1611-1, 718-1611-2, 718-1611-6

Manufacturer: Vishay
Win Source Part Number: 854938-298D336X06R3M2T
Series: MICROTAN®, 298D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 0603 (1608 Metric) 7.5Ohm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1611-1, 718-1611-2, 718-1611-6

Buy Now Datasheet
Tantalum Capacitors - 298D336X06R3M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D336X06R3M2T
Tantalum Capacitors 298D336X06R3M2T
CAP TANT 33UF 20% 6.3V 0603

CAP TANT 33UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1611-6-ND 718-1611-1-ND 59-298D336X06R3M2T 854938-298D336X06R3M2T 298D336X06R3M2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 6.3V Capacitor Tantalum Capacitors - 298D336X06R3M2T Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers