Vishay Intertechnology, Inc. Tantalum Capacitors 298D336X0010P2T

Description
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1895-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1895-2-ND
Tantalum Capacitors 718-1895-2-ND
33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm

33µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 4 Ohm Capacitor
59-298D336X0010P2T
SMD 33uF 10V 4 Ohm Capacitor 59-298D336X0010P2T
Cap Tant Solid 33uF 10V P CASE 20% (2.4 X 1.45 X 1.2mm) Inward L SMD 4 Ohm 125°C T/R Product overview: 298D336X0010P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D336X0010P2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V P CASE 20% (2.4 X 1.45 X 1.2mm) Inward L SMD 4 Ohm 125°C T/R Product overview: 298D336X0010P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D336X0010P2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 298D336X0010P2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D336X0010P2T
Tantalum Capacitors 298D336X0010P2T
CAP TANT 33UF 20% 10V 0805

CAP TANT 33UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-1895-2-ND 59-298D336X0010P2T 298D336X0010P2T
Product Name Tantalum Capacitors SMD 33uF 10V 4 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details