Vishay Precision Group Tantalum Capacitors 298D226X06R3M2T

Description
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1610-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1610-2-ND
Tantalum Capacitors 718-1610-2-ND
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5.5Ohm

22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1610-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1610-1-ND
Tantalum Capacitors 718-1610-1-ND
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5.5Ohm

22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1610-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1610-6-ND
Tantalum Capacitors 718-1610-6-ND
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5.5Ohm

22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 6.3V Capacitor
59-298D226X06R3M2T
SMD 22uF 6.3V Capacitor 59-298D226X06R3M2T
22uF 6.3V Tantalum Capacitor, 0603 SMD, 20% Tol Product overview: 298D226X06R3M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D226X06R3M2T can be used for catalog matching and distributor lookup.

22uF 6.3V Tantalum Capacitor, 0603 SMD, 20% Tol Product overview: 298D226X06R3M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D226X06R3M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D226X06R3M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D226X06R3M2T
Capacitors - Tantalum Capacitors 298D226X06R3M2T
CAP TANT 22UF 20% 6.3V 0603

CAP TANT 22UF 20% 6.3V 0603

Supplier's Site
Cap, Tant, 22Uf, 20%, 6.3V, Case M; Capacitance Vishay - 47M0975 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 22Uf, 20%, 6.3V, Case M; Capacitance Vishay
47M0975
Cap, Tant, 22Uf, 20%, 6.3V, Case M; Capacitance Vishay 47M0975
CAP, TANT, 22UF, 20%, 6.3V, CASE M; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:67mA; Case Size:0603RoHS Compliant: Yes

CAP, TANT, 22UF, 20%, 6.3V, CASE M; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:67mA; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 22Uf, 6.3V, Case M; Capacitance Vishay - 69AC4018 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 22Uf, 6.3V, Case M; Capacitance Vishay
69AC4018
Cap, Tant, 22Uf, 6.3V, Case M; Capacitance Vishay 69AC4018
CAP, TANT, 22UF, 6.3V, CASE M; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:67mA; Qualification:- RoHS Compliant: Yes

CAP, TANT, 22UF, 6.3V, CASE M; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:67mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 298D226X06R3M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D226X06R3M2T
Tantalum Capacitors 298D226X06R3M2T
CAP TANT 22UF 20% 6.3V 0603

CAP TANT 22UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1610-2-ND 718-1610-6-ND 59-298D226X06R3M2T 298D226X06R3M2T 47M0975 69AC4018 298D226X06R3M2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 6.3V Capacitor Capacitors - Tantalum Capacitors Cap, Tant, 22Uf, 20%, 6.3V, Case M; Capacitance Vishay Cap, Tant, 22Uf, 6.3V, Case M; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details