Vishay Intertechnology, Inc. Tantalum Capacitors 298D226X0010M2T

Description
22µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1718-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1718-6-ND
Tantalum Capacitors 718-1718-6-ND
22µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

22µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1718-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1718-1-ND
Tantalum Capacitors 718-1718-1-ND
22µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

22µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1718-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1718-2-ND
Tantalum Capacitors 718-1718-2-ND
22µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

22µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D226X0010M2T - 1003748-298D226X0010M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D226X0010M2T
1003748-298D226X0010M2T
Tantalum Capacitors - 298D226X0010M2T 1003748-298D226X0010M2T
Manufacturer: Vishay Win Source Part Number: 1003748-298D226X0010 M2T Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.035" (0.89mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: M ESR: 10 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003748-298D226X0010M2T
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.035" (0.89mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 10 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10 V 22 uF Capacitor
59-298D226X0010M2T
SMD 10 V 22 uF Capacitor 59-298D226X0010M2T
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 22 uF, SURFACE MOUNT, 0603, CHIP, GREEN Product overview: 298D226X0010M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V, 22 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, 22 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D226X0010M2T can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 22 uF, SURFACE MOUNT, 0603, CHIP, GREEN Product overview: 298D226X0010M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V, 22 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, 22 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D226X0010M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D226X0010M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D226X0010M2T
Capacitors - Tantalum Capacitors 298D226X0010M2T
CAP TANT 22UF 20% 10V 0603

CAP TANT 22UF 20% 10V 0603

Supplier's Site
Tantalum Capacitors - 298D226X0010M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D226X0010M2T
Tantalum Capacitors 298D226X0010M2T
CAP TANT 22UF 20% 10V 0603

CAP TANT 22UF 20% 10V 0603

Supplier's Site Datasheet
Cap, Tant, 22Uf, 10V, Case M; Capacitance Vishay - 69AC4016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 22Uf, 10V, Case M; Capacitance Vishay
69AC4016
Cap, Tant, 22Uf, 10V, Case M; Capacitance Vishay 69AC4016
CAP, TANT, 22UF, 10V, CASE M; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA; Product Length:1.6mmRoHS Compliant: Yes

CAP, TANT, 22UF, 10V, CASE M; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 22Uf, 10V, Case M; Capacitance Vishay - 69AC4017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 22Uf, 10V, Case M; Capacitance Vishay
69AC4017
Cap, Tant, 22Uf, 10V, Case M; Capacitance Vishay 69AC4017
CAP, TANT, 22UF, 10V, CASE M; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA; Product Length:1.6mmRoHS Compliant: Yes

CAP, TANT, 22UF, 10V, CASE M; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 298D226X0010M2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
298D226X0010M2T
Tantalum Capacitors 298D226X0010M2T
CAP TANT 22UF 20% 10V 0603

CAP TANT 22UF 20% 10V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1718-6-ND 718-1718-1-ND 1003748-298D226X0010M2T 59-298D226X0010M2T 298D226X0010M2T 298D226X0010M2T 69AC4016 298D226X0010M2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 298D226X0010M2T SMD 10 V 22 uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, Tant, 22Uf, 10V, Case M; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers