Vishay Intertechnology, Inc. SMD 22uF 4V 4 Ohm Capacitor 298D226X0004M2T

Description
Tantalum Capacitor 22uF 4V 0603 SMD 4 Ohm 125C Product overview: 298D226X0004M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D226X0004M2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 22uF 4V 0603 SMD 4 Ohm 125C Product overview: 298D226X0004M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D226X0004M2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 4V 4 Ohm Capacitor
59-298D226X0004M2T
SMD 22uF 4V 4 Ohm Capacitor 59-298D226X0004M2T
Tantalum Capacitor 22uF 4V 0603 SMD 4 Ohm 125C Product overview: 298D226X0004M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D226X0004M2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 4V 0603 SMD 4 Ohm 125C Product overview: 298D226X0004M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D226X0004M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 298D226X0004M2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
298D226X0004M2T-ND
Tantalum Capacitors 298D226X0004M2T-ND
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm

22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D226X0004M2T - 1003747-298D226X0004M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D226X0004M2T
1003747-298D226X0004M2T
Tantalum Capacitors - 298D226X0004M2T 1003747-298D226X0004M2T
Manufacturer: Vishay Win Source Part Number: 1003747-298D226X0004 M2T Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 4V Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: M ESR: 4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003747-298D226X0004M2T
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 4V
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 298D226X0004M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D226X0004M2T
Tantalum Capacitors 298D226X0004M2T
CAP TANT 22UF 20% 4V 0603

CAP TANT 22UF 20% 4V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D226X0004M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D226X0004M2T
Capacitors - Tantalum Capacitors 298D226X0004M2T
CAP TANT 22UF 20% 4V 0603

CAP TANT 22UF 20% 4V 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-298D226X0004M2T 298D226X0004M2T-ND 1003747-298D226X0004M2T 298D226X0004M2T 298D226X0004M2T
Product Name SMD 22uF 4V 4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - 298D226X0004M2T Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - T491B106K020AS-F - 935925-T491B106K020AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
3 suppliers