Vishay Precision Group SMD 15uF 10V Capacitor 298D156X0010M2T

Description
Tantalum Capacitor 15uF 10V 0603 SMD 20% 125C Product overview: 298D156X0010M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D156X0010M2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 15uF 10V 0603 SMD 20% 125C Product overview: 298D156X0010M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D156X0010M2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 10V Capacitor
59-298D156X0010M2T
SMD 15uF 10V Capacitor 59-298D156X0010M2T
Tantalum Capacitor 15uF 10V 0603 SMD 20% 125C Product overview: 298D156X0010M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D156X0010M2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 15uF 10V 0603 SMD 20% 125C Product overview: 298D156X0010M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D156X0010M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1612-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1612-2-ND
Tantalum Capacitors 718-1612-2-ND
15µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

15µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1612-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1612-6-ND
Tantalum Capacitors 718-1612-6-ND
15µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

15µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1612-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1612-1-ND
Tantalum Capacitors 718-1612-1-ND
15µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

15µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 6844310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844310
Tantalum Capacitors 6844310
Capacitor Tantalum SMT 298D 10V 15uF

Capacitor Tantalum SMT 298D 10V 15uF

Supplier's Site
Tantalum Capacitors - 6844310P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844310P
Tantalum Capacitors 6844310P
Capacitor Tantalum SMT 298D 10V 15uF

Capacitor Tantalum SMT 298D 10V 15uF

Supplier's Site
Tantalum Capacitors - 1693398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693398
Tantalum Capacitors 1693398
Capacitor Tantalum SMT 298D 10V 15uF

Capacitor Tantalum SMT 298D 10V 15uF

Supplier's Site
Tantalum Capacitors - 298D156X0010M2T - 1003745-298D156X0010M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D156X0010M2T
1003745-298D156X0010M2T
Tantalum Capacitors - 298D156X0010M2T 1003745-298D156X0010M2T
Manufacturer: Vishay Win Source Part Number: 1003745-298D156X0010 M2T Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.035" (0.89mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±20% Manufacturer Size Code: M ESR: 7.5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003745-298D156X0010M2T
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.035" (0.89mm)
Mounting: SMD (SMT)
Capacitance: 15μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 7.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 298D156X0010M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D156X0010M2T
Tantalum Capacitors 298D156X0010M2T
CAP TANT 15UF 20% 10V 0603

CAP TANT 15UF 20% 10V 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-298D156X0010M2T 718-1612-2-ND 718-1612-6-ND 6844310 6844310P 1003745-298D156X0010M2T 298D156X0010M2T
Product Name SMD 15uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 298D156X0010M2T Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details