Vishay Precision Group Tantalum Capacitors 298D107X06R3A2T

Description
298D107X06R3A2T
Request a Quote Datasheet
Description
298D107X06R3A2T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-298D107X06R3A2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-298D107X06R3A2TDKR-ND
Tantalum Capacitors 718-298D107X06R3A2TDKR-ND
298D107X06R3A2T

298D107X06R3A2T

Buy Now Datasheet
Tantalum Capacitors - 718-298D107X06R3A2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-298D107X06R3A2TTR-ND
Tantalum Capacitors 718-298D107X06R3A2TTR-ND
298D107X06R3A2T

298D107X06R3A2T

Buy Now Datasheet
Tantalum Capacitors - 718-298D107X06R3A2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-298D107X06R3A2TCT-ND
Tantalum Capacitors 718-298D107X06R3A2TCT-ND
298D107X06R3A2T

298D107X06R3A2T

Buy Now Datasheet
298D107X06R3A2T Product overview: 298D107X06R3A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D107X06R3A2T can be used for catalog matching and distributor lookup.

298D107X06R3A2T Product overview: 298D107X06R3A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D107X06R3A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 298D107X06R3A2T - 1206785-298D107X06R3A2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D107X06R3A2T
1206785-298D107X06R3A2T
Tantalum Capacitors - 298D107X06R3A2T 1206785-298D107X06R3A2T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206785-298D107X06R3 A2T Packaging: Tape and Reel Voltage Rating: 6.3 V Length: 3.2 mm Capacitance: 100 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 1 Ω Height: 1.6 mm Width: 850 µm Dissipation Factor: 20 % Categories: Tantalum Capacitors Case / Package: 3216-18 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 6.3 V REACH SVHC: Unknown Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206785-298D107X06R3A2T
Packaging: Tape and Reel
Voltage Rating: 6.3 V
Length: 3.2 mm
Capacitance: 100 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 1 Ω
Height: 1.6 mm
Width: 850 µm
Dissipation Factor: 20 %
Categories: Tantalum Capacitors
Case / Package: 3216-18
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 6.3 V
REACH SVHC: Unknown
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now
Capacitors - Tantalum Capacitors - 298D107X06R3A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D107X06R3A2T
Capacitors - Tantalum Capacitors 298D107X06R3A2T
298D107X06R3A2T

298D107X06R3A2T

Supplier's Site
Surface Mount Tantalum Capacitor, Microtanr, 298D Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay - 58T5326 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Microtanr, 298D Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay
58T5326
Surface Mount Tantalum Capacitor, Microtanr, 298D Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay 58T5326
Surface Mount Tantalum Capacitor, MICROTANr, 298D Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, MICROTANr, 298D Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-298D107X06R3A2TDKR-ND 718-298D107X06R3A2TTR-ND 59-298D107X06R3A2T 1206785-298D107X06R3A2T 298D107X06R3A2T 58T5326
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tantalum Capacitors - 298D107X06R3A2T Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Microtanr, 298D Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers