Vishay Intertechnology, Inc. Tantalum Capacitors - 298D106X0010M2T 298D106X0010M2T

Description
Manufacturer: Vishay Sprague Win Source Part Number: 762131-298D106X0010M 2T Series: MICROTAN, 298D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0603 Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 7.5 Ohm Manufacturer Size Code: M Family Name: 298D Categories: Capacitors Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Maximum): 0.035" (0.89mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TLCJ106M010RTA; TLCJ106M010XTA; TACL106M010RTA; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 762131-298D106X0010M 2T Series: MICROTAN, 298D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0603 Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 7.5 Ohm Manufacturer Size Code: M Family Name: 298D Categories: Capacitors Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Maximum): 0.035" (0.89mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TLCJ106M010RTA; TLCJ106M010XTA; TACL106M010RTA; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 298D106X0010M2T - 762131-298D106X0010M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D106X0010M2T
762131-298D106X0010M2T
Tantalum Capacitors - 298D106X0010M2T 762131-298D106X0010M2T
Manufacturer: Vishay Sprague Win Source Part Number: 762131-298D106X0010M 2T Series: MICROTAN, 298D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0603 Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 7.5 Ohm Manufacturer Size Code: M Family Name: 298D Categories: Capacitors Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Maximum): 0.035" (0.89mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TLCJ106M010RTA; TLCJ106M010XTA; TACL106M010RTA; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 762131-298D106X0010M2T
Series: MICROTAN, 298D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0603
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 7.5 Ohm
Manufacturer Size Code: M
Family Name: 298D
Categories: Capacitors
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Maximum): 0.035" (0.89mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TLCJ106M010RTA; TLCJ106M010XTA; TACL106M010RTA;
Introduction Date: January 01, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-1159-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1159-1-ND
Tantalum Capacitors 718-1159-1-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1159-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1159-6-ND
Tantalum Capacitors 718-1159-6-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1159-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1159-2-ND
Tantalum Capacitors 718-1159-2-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V Capacitor
59-298D106X0010M2T
SMD 10uF 10V Capacitor 59-298D106X0010M2T
10uF 10V Tantalum Capacitor, 0603 SMD, 7.5R ESR Product overview: 298D106X0010M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D106X0010M2T can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, 0603 SMD, 7.5R ESR Product overview: 298D106X0010M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D106X0010M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 10UF 20% 10V 0603 - 874-298D106X0010M2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 20% 10V 0603
874-298D106X0010M2T
CAP TANT 10UF 20% 10V 0603 874-298D106X0010M2T
CAP TANT 10UF 20% 10V 0603

CAP TANT 10UF 20% 10V 0603

Supplier's Site
CAPACITOR; TANTALUM; 10UF ;TOL+-20%; SMD; VOL-RTG 10V;MICROTAN - 70212872 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; TANTALUM; 10UF ;TOL+-20%; SMD; VOL-RTG 10V;MICROTAN
70212872
CAPACITOR; TANTALUM; 10UF ;TOL+-20%; SMD; VOL-RTG 10V;MICROTAN 70212872
Case Code: 0603 1.60 × 0.85 × 0.80 mm (L × W × H) 0.50 × 0.60 mm (Pad L × Pad W) Operating Temperature: –55 °C to 85 °C Capacitance Range: 0.68 μF to 220 μF Capacitance Tolerance: ±20% Standard Voltage Range: 2.5 WVDC to 50 WVDC

  • Case Code: 0603
  • 1.60 × 0.85 × 0.80 mm (L × W × H)
  • 0.50 × 0.60 mm (Pad L × Pad W)
  • Operating Temperature: –55 °C to 85 °C
  • Capacitance Range: 0.68 μF to 220 μF
  • Capacitance Tolerance: ±20% Standard
  • Voltage Range: 2.5 WVDC to 50 WVDC
Supplier's Site
Tantalum Capacitor, 10Uf 10V 0603 20%; Capacitance Vishay - 26R3699 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V 0603 20%; Capacitance Vishay
26R3699
Tantalum Capacitor, 10Uf 10V 0603 20%; Capacitance Vishay 26R3699
TANTALUM CAPACITOR, 10UF 10V 0603 20%; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V 0603 20%; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 10V 0603 20%, Full Reel; Capacitance Vishay - 27X7930 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V 0603 20%, Full Reel; Capacitance Vishay
27X7930
Tantalum Capacitor, 10Uf 10V 0603 20%, Full Reel; Capacitance Vishay 27X7930
TANTALUM CAPACITOR, 10UF 10V 0603 20%, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V 0603 20%, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 298D106X0010M2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
298D106X0010M2T
Tantalum Capacitors 298D106X0010M2T
CAP TANT 10UF 20% 10V 0603

CAP TANT 10UF 20% 10V 0603

Supplier's Site Datasheet
Tantalum Capacitors - 298D106X0010M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D106X0010M2T
Tantalum Capacitors 298D106X0010M2T
CAP TANT 10UF 20% 10V 0603

CAP TANT 10UF 20% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D106X0010M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D106X0010M2T
Capacitors - Tantalum Capacitors 298D106X0010M2T
CAP TANT 10UF 20% 10V 0603

CAP TANT 10UF 20% 10V 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 762131-298D106X0010M2T 718-1159-1-ND 718-1159-6-ND 59-298D106X0010M2T 874-298D106X0010M2T 70212872 26R3699 298D106X0010M2T 298D106X0010M2T 298D106X0010M2T
Product Name Tantalum Capacitors - 298D106X0010M2T Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V Capacitor CAP TANT 10UF 20% 10V 0603 CAPACITOR; TANTALUM; 10UF ;TOL+-20%; SMD; VOL-RTG 10V;MICROTAN Tantalum Capacitor, 10Uf 10V 0603 20%; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers