Vishay Intertechnology, Inc. SMD 1uF 50V 8 Ohm Capacitor 298D105X0050P2T

Description
Cap Tant Solid 1uF 50V P CASE 20% (2.4 X 1.45 X 1.2mm) Inward L SMD 8 Ohm 125°C T/R Product overview: 298D105X0050P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0050P2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 50V P CASE 20% (2.4 X 1.45 X 1.2mm) Inward L SMD 8 Ohm 125°C T/R Product overview: 298D105X0050P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0050P2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 50V 8 Ohm Capacitor
59-298D105X0050P2T
SMD 1uF 50V 8 Ohm Capacitor 59-298D105X0050P2T
Cap Tant Solid 1uF 50V P CASE 20% (2.4 X 1.45 X 1.2mm) Inward L SMD 8 Ohm 125°C T/R Product overview: 298D105X0050P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0050P2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 50V P CASE 20% (2.4 X 1.45 X 1.2mm) Inward L SMD 8 Ohm 125°C T/R Product overview: 298D105X0050P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0050P2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 298D105X0050P2T - 736188-298D105X0050P2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D105X0050P2T
736188-298D105X0050P2T
Tantalum Capacitors - 298D105X0050P2T 736188-298D105X0050P2T
Manufacturer: Vishay Sprague Win Source Part Number: 736188-298D105X0050P 2T Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 1μF Tolerance: ±20% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 8Ohm Manufacturer Size Code: P Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.047" (1.19mm) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.094" L x 0.057" W (2.40mm x 1.45mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 736188-298D105X0050P2T
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 1μF
Tolerance: ±20%
Voltage - Rated: 50V
ESR (Equivalent Series Resistance): 8Ohm
Manufacturer Size Code: P
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.047" (1.19mm)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.094" L x 0.057" W (2.40mm x 1.45mm)

Buy Now
Tantalum Capacitors - 718-1720-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1720-6-ND
Tantalum Capacitors 718-1720-6-ND
1µF Molded Tantalum Capacitors 50V 0805 (2012 Metric) 8Ohm

1µF Molded Tantalum Capacitors 50V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1720-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1720-1-ND
Tantalum Capacitors 718-1720-1-ND
1µF Molded Tantalum Capacitors 50V 0805 (2012 Metric) 8Ohm

1µF Molded Tantalum Capacitors 50V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1720-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1720-2-ND
Tantalum Capacitors 718-1720-2-ND
1µF Molded Tantalum Capacitors 50V 0805 (2012 Metric) 8Ohm

1µF Molded Tantalum Capacitors 50V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D105X0050P2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D105X0050P2T
Tantalum Capacitors 298D105X0050P2T
CAP TANT 1UF 20% 50V 0805

CAP TANT 1UF 20% 50V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D105X0050P2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D105X0050P2T
Capacitors - Tantalum Capacitors 298D105X0050P2T
CAP TANT 1UF 20% 50V 0805

CAP TANT 1UF 20% 50V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-298D105X0050P2T 736188-298D105X0050P2T 718-1720-6-ND 718-1720-1-ND 298D105X0050P2T 298D105X0050P2T
Product Name SMD 1uF 50V 8 Ohm Capacitor Tantalum Capacitors - 298D105X0050P2T Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details